NKK Switches Ultra-Thin DIP Rotary Switch FD02KR16P-S

Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote Datasheet
Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD02KR16P-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD02KR16P-S
Ultra-Thin DIP Rotary Switch FD02KR16P-S
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Surface Mount Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting.
  •  Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection.
  • Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD02KR16P-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD02KR16P-S 2300-FD02KR16P-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BFW01-015 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01KR10H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details