Grayhill, Inc. Rotary Switches 54A-1BW-1CQ

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BW-1CQ
Rotary Switches 54A-1BW-1CQ
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BW-1CQ
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Selector Switch Operators - 2AS2-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
2 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details