Grayhill, Inc. Switches - Rotary Switches 50ST45-01-1-02N

Description
Win Source Part Number: 1097743-50ST45-01-1- 02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 45° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71B36-01-1-02N; MA02L1NZQD; MA02S1NZGD; MA02S1NZGF; 56A36-01-1-02N; 56BS36-01-1-02N; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50ST4501102N Base Product Number: 50ST45
Request a Quote Datasheet
Description
Win Source Part Number: 1097743-50ST45-01-1- 02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 45° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71B36-01-1-02N; MA02L1NZQD; MA02S1NZGD; MA02S1NZGF; 56A36-01-1-02N; 56BS36-01-1-02N; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50ST4501102N Base Product Number: 50ST45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50ST45-01-1-02N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50ST45-01-1-02N
Switches - Rotary Switches 50ST45-01-1-02N
Win Source Part Number: 1097743-50ST45-01-1- 02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 45° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71B36-01-1-02N; MA02L1NZQD; MA02S1NZGD; MA02S1NZGF; 56A36-01-1-02N; 56BS36-01-1-02N; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50ST4501102N Base Product Number: 50ST45

Win Source Part Number: 1097743-50ST45-01-1-02N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 2
Termination Style: Solder Lug
Features: Process Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.45mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SPDT
Angle of Throw: 45°
Depth Behind Panel: 18.77mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 71B36-01-1-02N; MA02L1NZQD; MA02S1NZGD; MA02S1NZGF; 56A36-01-1-02N; 56BS36-01-1-02N;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 50ST4501102N
Base Product Number: 50ST45

Buy Now Datasheet
Rotary Switches - 50ST45-01-1-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50ST45-01-1-02N-ND
Rotary Switches 50ST45-01-1-02N-ND
Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill - 11C5629 - Newark, An Avnet Company
Chicago, IL, United States
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
11C5629
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill 11C5629
ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50ST45-01-1-02N
Rotary Switches 50ST45-01-1-02N
Rotary Switches Rotary Switch, Shaft/panel seal, process seal, 45°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting

Rotary Switches Rotary Switch, Shaft/panel seal, process seal, 45°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 50ST45-01-1-02N 50ST45-01-1-02N-ND 11C5629 50ST45-01-1-02N
Product Name Switches - Rotary Switches Rotary Switches Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12AFW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
CHANGEOVER 1-2 2P - 194L-E16-2502 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Keylock Switches - SKT331AEL01-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 80 degrees
View Details
4 suppliers