Grayhill, Inc. Rocker Switches 47C

Description
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations
Datasheet
Description
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 47C - Grayhill, Inc.
La Grange, IL, USA
Rocker Switches
47C
Rocker Switches 47C
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration.

Typical applications include:

  • Telecommunications
  • Industrial products
  • Laboratory equipment
  • Back-office equipment
  • Handsets
  • Industrial reset switches

Common Features

  • Excellent tactile feedback
  • Insert molded terminals on tacts prevents flux buildup during soldering
  • Choice of actuators, forces and heights
  • Choice of bushings and terminations
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Rocker Switches
Product Number 47C
Product Name Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Double Throw; Double Pole, Double Throw
Terminal Type Straight PC Pins; Right Angle PC Pins
Standards / Compliances UL Listed
Features Imprinted Markings
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Rocker Switches - 416720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Push in
Standards / Compliances RoHS
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details