Grayhill, Inc. Sub-Miniature, UL Recognized Butt Contact Pushbutton 38F

Description
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
Datasheet
Description
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature, UL Recognized Butt Contact Pushbutton - 38F - Grayhill, Inc.
La Grange, IL, USA
Sub-Miniature, UL Recognized Butt Contact Pushbutton
38F
Sub-Miniature, UL Recognized Butt Contact Pushbutton 38F
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly

Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.

Typical applications include:

  • Security systems
  • Industrial manufacturing equipment
  • Casino gaming
  • Audio/video equipment
  • Avionics
  • Fitness equipment
  • Test and measurement equipment

Customization can include:

  • Custom caps and legends
  • Custom detents (clicks) and tactile feel
  • Multiple termination and cabling options
  • Custom electronics
  • Integration into a Grayhill custom front panel assembly
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Pushbutton Switches
Product Number 38F
Product Name Sub-Miniature, UL Recognized Butt Contact Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
Switch Dimensions 0.2" x 0.321" x 0.282"
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115819 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDRS40RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details