Altech Corp. 22mm Recessed Momentary Push Buttons 2AF1RH

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary Metal Operator
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary Metal Operator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Push Button 2AF1RH is a 22mm non-illuminated metal operator designed for momentary action. It features a recessed design and comes with a mounting bracket for easy installation. This model supports up to six switch contacts, allowing for versatile configurations in various applications. The contact blocks are available with either silver or gold-plated contacts, providing options for different operational requirements. The push button is suitable for use in thermoplastic or aluminum enclosures, and preassembled options can be requested. This product is ideal for engineers seeking a durable and customizable push button solution.

Datasheet Summary
Powered by GS/AI

The Altech Push Button 2AF1RH is a 22mm non-illuminated metal operator designed for momentary action. It features a recessed design and comes with a mounting bracket for easy installation. This model supports up to six switch contacts, allowing for versatile configurations in various applications. The contact blocks are available with either silver or gold-plated contacts, providing options for different operational requirements. The push button is suitable for use in thermoplastic or aluminum enclosures, and preassembled options can be requested. This product is ideal for engineers seeking a durable and customizable push button solution.

Suppliers

Company
Product
Description
Supplier Links
22mm Recessed Momentary Push Buttons - 2AF1RH - Altech Corp.
Flemington, NJ, USA
22mm Recessed Momentary Push Buttons
2AF1RH
22mm Recessed Momentary Push Buttons 2AF1RH
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Recessed Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Recessed Mounted Momentary Push Buttons - 2AF1RH - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Recessed Mounted Momentary Push Buttons
2AF1RH
22mm Non-Illuminated Recessed Mounted Momentary Push Buttons 2AF1RH
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Metal Operator CSA, CE, and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Metal Operator
  • CSA, CE, and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Metal Operators
2AF1RH
Push Buttons/ 22mm Non-Illuminated Metal Operators 2AF1RH
Recessed momentary with mounting bracket

Recessed momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AF1RH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AF1RH
Pushbutton Switches 2AF1RH
Push Button Operator, 22mm

Push Button Operator, 22mm

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AF1RH 2AF1RH 2AF1RH 2AF1RH
Product Name 22mm Recessed Momentary Push Buttons 22mm Non-Illuminated Recessed Mounted Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Metal Operators Pushbutton Switches
Actuator Specifications Recessed Pushbutton Recessed Pushbutton Recessed Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details