Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Pushbutton Switches Ylw LED, Hgh Force Sealed SPST NO 907gf
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, YEL; Product Range:14 Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO .1A 30V
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7607TR-ND | GH7607CT-ND | 14SP-L1-03-Y | 53Y2840 | 14SP-L1-03-Y |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spst, 0.1A, 30Vdc, Yel; Product Range Grayhill | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology |