Grayhill, Inc. Knobs 11K5029-KCNB

Description
Knob - Black
Request a Quote Datasheet
Description
Knob - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - GH7666-ND - DigiKey
Thief River Falls, MN, United States
Knob - Black

Knob - Black

Buy Now Datasheet
Round Fluted Control Knob, 6.35Mm; Shaft Type Grayhill - 11C3979 - Newark, An Avnet Company
Chicago, IL, United States
Round Fluted Control Knob, 6.35Mm; Shaft Type Grayhill
11C3979
Round Fluted Control Knob, 6.35Mm; Shaft Type Grayhill 11C3979
ROUND FLUTED CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Fluted; Knob Diameter:12.7mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.5" RoHS Compliant: Yes

ROUND FLUTED CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Fluted; Knob Diameter:12.7mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, Nylon, Black - 70216911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, Nylon, Black
70216911
Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, Nylon, Black 70216911
Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number GH7666-ND 11C3979 70216911
Product Name Knobs Round Fluted Control Knob, 6.35Mm; Shaft Type Grayhill Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, Nylon, Black
Knob Type Fluted; Instrument / Control Knob Round
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Fluted Grip Knob - KN-SOFT - Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details