Grayhill, Inc. Knobs 11K5013-KMNB

Description
Knob - Black
Request a Quote Datasheet
Description
Knob - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - GH7341-ND - DigiKey
Thief River Falls, MN, United States
Knob - Black

Knob - Black

Buy Now Datasheet
Round Control Knob, 6.35Mm; Shaft Type Grayhill - 11C3963 - Newark, An Avnet Company
Chicago, IL, United States
Round Control Knob, 6.35Mm; Shaft Type Grayhill
11C3963
Round Control Knob, 6.35Mm; Shaft Type Grayhill 11C3963
ROUND CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Notch; Knob Diameter:33.78mm; Product Range:-; Colour:Black; Knob Dia - Imperial:1.33"RoHS Compliant: Yes

ROUND CONTROL KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Notch; Knob Diameter:33.78mm; Product Range:-; Colour:Black; Knob Dia - Imperial:1.33"RoHS Compliant: Yes

Supplier's Site Datasheet
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Black - 70216903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Black
70216903
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Black 70216903
Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number GH7341-ND 11C3963 70216903
Product Name Knobs Round Control Knob, 6.35Mm; Shaft Type Grayhill Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Black
Knob Type Instrument / Control Knob Handwheel
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic T-Handle Knobs by ELESA® - 33711 - Jergens, Inc.
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Plastic Knurled Grip Knob - KGK, KGP, KGI - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Silver Matte
Features Knurled
Knob Material Plastic
View Details