Imao-Fixtureworks Aluminum Ball Knob ALB

Description
Body Aluminum alloy (AC4B) Buffed finish
Request a Quote
Description
Body Aluminum alloy (AC4B) Buffed finish
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Ball Knob, part number ALB, is constructed from aluminum alloy (AC4B) and features a buffed finish. It is available in various sizes, including diameters of 16mm, 20mm, 25mm, 32mm, 40mm, and 50mm. The knob is designed to accommodate different thread sizes, including M4, M5, M6, M8, M10, and M12, making it versatile for various applications. The weight of the knobs varies depending on the size, ranging from 20g to 46g. This product is suitable for applications requiring a durable and aesthetically pleasing knob option.

Datasheet Summary
Powered by GS/AI

The Aluminum Ball Knob, part number ALB, is constructed from aluminum alloy (AC4B) and features a buffed finish. It is available in various sizes, including diameters of 16mm, 20mm, 25mm, 32mm, 40mm, and 50mm. The knob is designed to accommodate different thread sizes, including M4, M5, M6, M8, M10, and M12, making it versatile for various applications. The weight of the knobs varies depending on the size, ranging from 20g to 46g. This product is suitable for applications requiring a durable and aesthetically pleasing knob option.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Ball Knob - ALB - Imao-Fixtureworks
Fraser, MI, United States
Aluminum Ball Knob
ALB
Aluminum Ball Knob ALB
Body Aluminum alloy (AC4B) Buffed finish

Body

  • Aluminum alloy (AC4B)
  • Buffed finish
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number ALB
Product Name Aluminum Ball Knob
Knob Type Ball
Colors / Finishes Available Buffed Finish
Knob Material Metal
Material Description Aluminum Alloy (AC4B)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hand Knob - HK-SUS - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Soft-touch Capped Tapered Knob - STG-NT-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene; Cap: Special Polyamide
View Details
Plastic Lobe Knob - TLK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details
Ergostyle Grip Knob - EGK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Grips
Knob Material Plastic
View Details