VS4-FGJAW -- FIBER GRIP JAWS
Gray Tools Canada Inc.
Fiber Grip Jaws
VS4-FGJAW
Description
Fiber Grip Jaws
Description
Fiber Grip Jaws
Technical Specifications
|
Product Category
|
Vises |
|
Product Number
|
VS4-FGJAW |
|
Product Name
|
Fiber Grip Jaws |
|
Vise Type
|
Bench Vise
|
Unlock Full Specs
to access all available technical data
Similar Products
Jaw Opening
2.76 inch (70 mm)
Jaw Width
1.97 inch (50 mm)
Throat Depth
1.5 inch (38 mm)
View Details
Material
Steel
Jaw Width
0.8268 to 1.65 inch (21 to 42 mm)
Weight
0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vise Type
Toolmakers Vise
Vise Actuation
Manual
Material
Steel
View Details