Festo Corporation Air solenoid valve CPV10-M1H-2X2-GLS-M7

Description
solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPV10-M1H-2X2-GLS-M7 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPV10-M1H-2X2-GLS-M7
Air solenoid valve CPV10-M1H-2X2-GLS-M7
solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-CPV10-M1H-2X2-GLS-M7-ND - DigiKey
Thief River Falls, MN, United States
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet
Solenoid Valve - 84462238 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
84462238
Solenoid Valve 84462238
SOLENOID VALVE, ELECTRIC, 10 MM VALVE SIZE, 4 24 VDC, -0.9 TO 10 BAR, 400 L/MIN FLOW RATE, M7 CONNECTION, PNEUMATIC SPRING, PILOT ACTUATED, NON-REVERSIBLE, -20 TO +40 DEGREES C, (185880). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, ELECTRIC, 10 MM VALVE SIZE, 4 24 VDC, -0.9 TO 10 BAR, 400 L/MIN FLOW RATE, M7 CONNECTION, PNEUMATIC SPRING, PILOT ACTUATED, NON-REVERSIBLE, -20 TO +40 DEGREES C, (185880). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number CPV10-M1H-2X2-GLS-M7 2171-CPV10-M1H-2X2-GLS-M7-ND 84462238
Product Name Air solenoid valve Valves and Control Solenoid Valve
Valve Type Gate; Solenoid Solenoid Valve Pilot; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air Air
Valve Size 0.39 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5/3G-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV18-M1H-5JS-1/4 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE24-M3H-3GL-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5/3GS-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers