Shenzhen Wlink Technology Co., Limited Compact Cellular RTU RT600

Description
WLINK rugged RT600 series RTU (Remote Terminal Unit) is a cellular communication device installed at a remote location that collect data, codes the data into a format that is transmittable and transmit the data back to a central station or master, it's been developed especially for data collection and data transmission in IoT / M2M application. RT600 offers two serial ports and I/O ports, enabling it to connect to a variety of fields devices. With PPP, TCP/IP protocol, it could convert user serial port data to mobile 4G/3G/2G IP network data and transmit the data to customer’s data master via transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus properties according to various application requirements. RT600 is a smart remote internet-ready RTU with unique compact hardware and software designs, making it an ideal solution for a variety of industrial automation and monitoring applications including Cold Chain Logistics, Oil & Gas, Power, Environment Protection, Water Conservancy and Lighting control monitoring etc. Basic Features Integrated 4G/3G/2G cellular communication Support programmable function Standard PPP, TCP/IP and UDP/IP protocol Industrial pluggable terminal block RS232 port for configuration RS485 port for Modbus RTU Support short message service (SMS) Support transparent data transmission Support data service center with dynamic IP address 2 AI and 2 Digital inputs Memory data storage optional Built-in RTC, support real-time clock Support APN and VPDN private network Support LED status indication Wide range voltage input External power on/off control GPS Optional Enhanced Features Multiple operation modes Always online, automatically connect to 4G/3G/2G when powered on Off-line when idle, online mode will be triggered by user data/ring/SMS Online/offline control by commands via user equipment Data loop test Flexible and utilitarian data communications Supports TCP/IP, UDP/IP, SMS and AT Self-defines transparent or protocol communications Self-defines customized data frame separator Self-defines reconnecting interval Self-defines heart-beat data frame Parameters configuration and remote management Built-in parameters configuration menu RTU Configuration tool based on PC Remote parameters configuration via RTU Management Platform Remote parameters configuration by SMS Parameters configuration via AT+ command
Description
WLINK rugged RT600 series RTU (Remote Terminal Unit) is a cellular communication device installed at a remote location that collect data, codes the data into a format that is transmittable and transmit the data back to a central station or master, it's been developed especially for data collection and data transmission in IoT / M2M application. RT600 offers two serial ports and I/O ports, enabling it to connect to a variety of fields devices. With PPP, TCP/IP protocol, it could convert user serial port data to mobile 4G/3G/2G IP network data and transmit the data to customer’s data master via transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus properties according to various application requirements. RT600 is a smart remote internet-ready RTU with unique compact hardware and software designs, making it an ideal solution for a variety of industrial automation and monitoring applications including Cold Chain Logistics, Oil & Gas, Power, Environment Protection, Water Conservancy and Lighting control monitoring etc. Basic Features Integrated 4G/3G/2G cellular communication Support programmable function Standard PPP, TCP/IP and UDP/IP protocol Industrial pluggable terminal block RS232 port for configuration RS485 port for Modbus RTU Support short message service (SMS) Support transparent data transmission Support data service center with dynamic IP address 2 AI and 2 Digital inputs Memory data storage optional Built-in RTC, support real-time clock Support APN and VPDN private network Support LED status indication Wide range voltage input External power on/off control GPS Optional Enhanced Features Multiple operation modes Always online, automatically connect to 4G/3G/2G when powered on Off-line when idle, online mode will be triggered by user data/ring/SMS Online/offline control by commands via user equipment Data loop test Flexible and utilitarian data communications Supports TCP/IP, UDP/IP, SMS and AT Self-defines transparent or protocol communications Self-defines customized data frame separator Self-defines reconnecting interval Self-defines heart-beat data frame Parameters configuration and remote management Built-in parameters configuration menu RTU Configuration tool based on PC Remote parameters configuration via RTU Management Platform Remote parameters configuration by SMS Parameters configuration via AT+ command

Suppliers

Company
Product
Description
Supplier Links
Compact Cellular RTU - RT600 - Shenzhen Wlink Technology Co., Limited
Shenzhen, China
Compact Cellular RTU
RT600
Compact Cellular RTU RT600
WLINK rugged RT600 series RTU (Remote Terminal Unit) is a cellular communication device installed at a remote location that collect data, codes the data into a format that is transmittable and transmit the data back to a central station or master, it's been developed especially for data collection and data transmission in IoT / M2M application. RT600 offers two serial ports and I/O ports, enabling it to connect to a variety of fields devices. With PPP, TCP/IP protocol, it could convert user serial port data to mobile 4G/3G/2G IP network data and transmit the data to customer’s data master via transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus properties according to various application requirements. RT600 is a smart remote internet-ready RTU with unique compact hardware and software designs, making it an ideal solution for a variety of industrial automation and monitoring applications including Cold Chain Logistics, Oil & Gas, Power, Environment Protection, Water Conservancy and Lighting control monitoring etc. Basic Features Integrated 4G/3G/2G cellular communication Support programmable function Standard PPP, TCP/IP and UDP/IP protocol Industrial pluggable terminal block RS232 port for configuration RS485 port for Modbus RTU Support short message service (SMS) Support transparent data transmission Support data service center with dynamic IP address 2 AI and 2 Digital inputs Memory data storage optional Built-in RTC, support real-time clock Support APN and VPDN private network Support LED status indication Wide range voltage input External power on/off control GPS Optional Enhanced Features Multiple operation modes Always online, automatically connect to 4G/3G/2G when powered on Off-line when idle, online mode will be triggered by user data/ring/SMS Online/offline control by commands via user equipment Data loop test Flexible and utilitarian data communications Supports TCP/IP, UDP/IP, SMS and AT Self-defines transparent or protocol communications Self-defines customized data frame separator Self-defines reconnecting interval Self-defines heart-beat data frame Parameters configuration and remote management Built-in parameters configuration menu RTU Configuration tool based on PC Remote parameters configuration via RTU Management Platform Remote parameters configuration by SMS Parameters configuration via AT+ command

WLINK rugged RT600 series RTU (Remote Terminal Unit) is a cellular communication device installed at a remote location that collect data, codes the data into a format that is transmittable and transmit the data back to a central station or master, it's been developed especially for data collection and data transmission in IoT / M2M application.

RT600 offers two serial ports and I/O ports, enabling it to connect to a variety of fields devices. With PPP, TCP/IP protocol, it could convert user serial port data to mobile 4G/3G/2G IP network data and transmit the data to customer’s data master via transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus properties according to various application requirements.

RT600 is a smart remote internet-ready RTU with unique compact hardware and software designs, making it an ideal solution for a variety of industrial automation and monitoring applications including Cold Chain Logistics, Oil & Gas, Power, Environment Protection, Water Conservancy and Lighting control monitoring etc.

Basic Features

  • Integrated 4G/3G/2G cellular communication
  • Support programmable function
  • Standard PPP, TCP/IP and UDP/IP protocol
  • Industrial pluggable terminal block
  • RS232 port for configuration
  • RS485 port for Modbus RTU
  • Support short message service (SMS)
  • Support transparent data transmission
  • Support data service center with dynamic IP address
  • 2 AI and 2 Digital inputs
  • Memory data storage optional
  • Built-in RTC, support real-time clock
  • Support APN and VPDN private network
  • Support LED status indication
  • Wide range voltage input
  • External power on/off control
  • GPS Optional

Enhanced Features

Multiple operation modes
  • Always online, automatically connect to 4G/3G/2G when powered on
  • Off-line when idle, online mode will be triggered by user data/ring/SMS
  • Online/offline control by commands via user equipment
  • Data loop test
Flexible and utilitarian data

communications

  • Supports TCP/IP, UDP/IP, SMS and AT
  • Self-defines transparent or protocol communications
  • Self-defines customized data frame separator
  • Self-defines reconnecting interval
  • Self-defines heart-beat data frame
Parameters configuration and

remote management

  • Built-in parameters configuration menu
  • RTU Configuration tool based on PC
  • Remote parameters configuration via RTU Management Platform
  • Remote parameters configuration by SMS
  • Parameters configuration via AT+ command
Supplier's Site

Technical Specifications

  Shenzhen Wlink Technology Co., Limited
Product Category Remote Terminal Units (RTUs)
Product Number RT600
Product Name Compact Cellular RTU
Serial Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Modular Controller - M4RTU - Opto 22
Specs
Serial Ports 2
Analog I/O Points 4 to 8
Digital I/O Points 8 to 16
View Details
Remote Terminal Units - HK 302 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Communications TCP, MQTT and MODBUS RTU protocols
View Details
Multilin™ DGCM - Field Remote Terminal Unit (RTU) - GE Grid Solutions
Specs
Communications Serial Comm.; Ethernet
View Details
SAGE Remote Terminal Units -  - Schneider Electric
Specs
Serial Ports 4
Analog I/O Points 232
Digital I/O Points 240
View Details