Gradient Lens Corporation USB Video with Video Toolbox Software VC-USB2

Description
The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a 30 frames/second capture rate at full NTSC 640 x 480 pixel resolution. The VidCap USB 2.0 supports the popular Microsoft DirectShow® WDM format which makes it compatible with hundreds of commercial programs written for that standard.
Description
The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a 30 frames/second capture rate at full NTSC 640 x 480 pixel resolution. The VidCap USB 2.0 supports the popular Microsoft DirectShow® WDM format which makes it compatible with hundreds of commercial programs written for that standard.

Suppliers

Company
Product
Description
Supplier Links
USB Video with Video Toolbox Software - VC-USB2 - Gradient Lens Corporation
Rochester, NY, USA
USB Video with Video Toolbox Software
VC-USB2
USB Video with Video Toolbox Software VC-USB2
The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a 30 frames/second capture rate at full NTSC 640 x 480 pixel resolution. The VidCap USB 2.0 supports the popular Microsoft DirectShow® WDM format which makes it compatible with hundreds of commercial programs written for that standard.

The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a 30 frames/second capture rate at full NTSC 640 x 480 pixel resolution. The VidCap USB 2.0 supports the popular Microsoft DirectShow® WDM format which makes it compatible with hundreds of commercial programs written for that standard.

Supplier's Site

Technical Specifications

  Gradient Lens Corporation
Product Category Videoscopes
Product Number VC-USB2
Product Name USB Video with Video Toolbox Software
Viewing Angle Direct; Side
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details
Push Rod Inspection Camera - VIS400 - Danatronics Corporation
Specs
Features Video
Diameter 38.1 mm (1.5 inch)
Working Length 30.48 m (33.33 yd)
View Details
Flexible Video Scope - IVS 10-4 x 20 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Viewing Angle Direct
Features Camera Mount; Video
Diameter 10.01 mm (0.3940 inch)
View Details
Machida Borescopes
View Details