Titan Tool Supply, Inc. Video Borescope TVT 2.8MM 4.5MM & 6MM TVT

Description
The Titan Tool Supply, Inc. TVT Series Videoscope is a high quality, cost effective tool for all your Remote Visual Inspection needs. There are 5 different models with 3 diameter sizes and 3 lengths available. Diameters available are 2.8mm, 4.5mm and 6mm, with lengths from 1m to 3m. The mechanized joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex curves. Additionally, the camera will hold its position even when the joystick pressure is released. No other borescope is easier to use. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.
Datasheet
Description
The Titan Tool Supply, Inc. TVT Series Videoscope is a high quality, cost effective tool for all your Remote Visual Inspection needs. There are 5 different models with 3 diameter sizes and 3 lengths available. Diameters available are 2.8mm, 4.5mm and 6mm, with lengths from 1m to 3m. The mechanized joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex curves. Additionally, the camera will hold its position even when the joystick pressure is released. No other borescope is easier to use. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Borescope TVT 2.8MM 4.5MM & 6MM - TVT - Titan Tool Supply, Inc.
Buffalo, NY, USA
Video Borescope TVT 2.8MM 4.5MM & 6MM
TVT
Video Borescope TVT 2.8MM 4.5MM & 6MM TVT
The Titan Tool Supply, Inc. TVT Series Videoscope is a high quality, cost effective tool for all your Remote Visual Inspection needs. There are 5 different models with 3 diameter sizes and 3 lengths available. Diameters available are 2.8mm, 4.5mm and 6mm, with lengths from 1m to 3m. The mechanized joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex curves. Additionally, the camera will hold its position even when the joystick pressure is released. No other borescope is easier to use. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.

The Titan Tool Supply, Inc. TVT Series Videoscope is a high quality, cost effective tool for all your Remote Visual Inspection needs.

There are 5 different models with 3 diameter sizes and 3 lengths available. Diameters available are 2.8mm, 4.5mm and 6mm, with lengths from 1m to 3m.

The mechanized joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex curves. Additionally, the camera will hold its position even when the joystick pressure is released. No other borescope is easier to use.

Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Videoscopes
Product Number TVT
Product Name Video Borescope TVT 2.8MM 4.5MM & 6MM
Diameter 2.8 to 6 mm (0.1102 to 0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details
Reverse Peephole Scope -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video (optional feature)
Diameter 35.05 mm (1.38 inch)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Waterproof Video Inspection Camera - Snakeye - Danatronics Corporation
Specs
Viewing Angle Side
Features Video
Working Length 0.4570 m (0.4998 yd)
View Details