Gradient Lens Corporation Datasheets for Videoscopes

Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).
Videoscopes: Learn more

Product Name Notes
Add video capability to any Hawkeye Borescope! Video allows you to inspect parts faster and more comfortably, view images with others and record images for documentation or e-mail transmission. When...
Available now in addition to the traditional Hawkeye® line, the new Hawkeye Blue borescopes combine the value of Hawkeye borescopes with a wider variety of available options. The scopes contain...
Burrs mean rejected parts. The Hawkeye Slim Borescope enables machinists to see internal burrs and fix them. They can check placement of internal features during setup, and see how machines...
Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks...
The Hardy borescope is big, rugged, and bright. The thick-walled stainless steel tube has an outside diameter of a quarter inch, and is packed with four times the illumination fibers...
The Hawkeye Blue Swing Prism borescope has a tiny prism at the tip that pivots, or "swings", to vary the direction-of-view from 16° to 118°. A ring on the borescope...
The Hawkeye Flexible borescopes contain a 1 meter long glass-fiber imaging bundle with 18,000 fibers delivering high-resolution images. Acid leaching of the bundle increases image contast by creating space between...
The Hawkeye Pro Flexible uses the same 18,000 fiber acid-leached imaging budle as the Hawkeye Classic, and provides the same excellent resolution, sharpness, image detail, and contrast. Like the Classic...
The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a...