GP:50 Melt Pressure Universal Thermocouples UTC Series

Description
Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry standard electrical connection. Type J or K Thermocouple 0-900°F Temperature Fiberglass Insulated Element Adjustable Bayonet Fitting Sheath OD: 1/4′ Sheath Length: 6′
Description
Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry standard electrical connection. Type J or K Thermocouple 0-900°F Temperature Fiberglass Insulated Element Adjustable Bayonet Fitting Sheath OD: 1/4′ Sheath Length: 6′

Suppliers

Company
Product
Description
Supplier Links
Universal Thermocouples - UTC Series - GP:50 Melt Pressure
Grand Island, NY, USA
Universal Thermocouples
UTC Series
Universal Thermocouples UTC Series
Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry standard electrical connection. Type J or K Thermocouple 0-900°F Temperature Fiberglass Insulated Element Adjustable Bayonet Fitting Sheath OD: 1/4′ Sheath Length: 6′

Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry standard electrical connection.

  • Type J or K Thermocouple
  • 0-900°F Temperature
  • Fiberglass Insulated Element
  • Adjustable Bayonet Fitting
  • Sheath OD: 1/4″
  • Sheath Length: 6″
Supplier's Site

Technical Specifications

  GP:50 Melt Pressure
Product Category Thermocouple Temperature Probes
Product Number UTC Series
Product Name Universal Thermocouples
Sensed Temperature 0.0 to 900 F (-17.78 to 482 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Flexible Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034390-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3429426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
MI Cable TC Assembly - Style MTA2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details