Conax Technologies Spike Thermocouple

Description
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Spike thermocouples may be ordered as single or dual (two measuring junctions). Dual spike thermocouples are often used as a redundant measurement in case one circuit fails. Dual spike thermocouples may also be used to track sensor drift. This is accomplished by populating one of the dual circuits with a different calibration wire (typically R, S or B) than the other circuit. As the thermocouple circuits age, they will drift. Different calibrations will drift at different rates. Comparing the rate of drift differential will give an indication as to the amount of drift the particular dual spike thermocouples is seeing, and by extension, the rate of drift for the other spike thermocouples. Spike thermocouple recalibration or replacement decisions may be made based on objective criterion rather than arbitrary time-based maintenance schedules.
Request a Quote
Description
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Spike thermocouples may be ordered as single or dual (two measuring junctions). Dual spike thermocouples are often used as a redundant measurement in case one circuit fails. Dual spike thermocouples may also be used to track sensor drift. This is accomplished by populating one of the dual circuits with a different calibration wire (typically R, S or B) than the other circuit. As the thermocouple circuits age, they will drift. Different calibrations will drift at different rates. Comparing the rate of drift differential will give an indication as to the amount of drift the particular dual spike thermocouples is seeing, and by extension, the rate of drift for the other spike thermocouples. Spike thermocouple recalibration or replacement decisions may be made based on objective criterion rather than arbitrary time-based maintenance schedules.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spike Thermocouple -  - Conax Technologies
Buffalo, NY, United States
Spike Thermocouple
Spike Thermocouple
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Spike thermocouples may be ordered as single or dual (two measuring junctions). Dual spike thermocouples are often used as a redundant measurement in case one circuit fails. Dual spike thermocouples may also be used to track sensor drift. This is accomplished by populating one of the dual circuits with a different calibration wire (typically R, S or B) than the other circuit. As the thermocouple circuits age, they will drift. Different calibrations will drift at different rates. Comparing the rate of drift differential will give an indication as to the amount of drift the particular dual spike thermocouples is seeing, and by extension, the rate of drift for the other spike thermocouples. Spike thermocouple recalibration or replacement decisions may be made based on objective criterion rather than arbitrary time-based maintenance schedules.

Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces:

  • ASM
  • BTI/Tempress
  • MRL
  • ATV Technologies
  • Centrotherm
  • SVCS
  • Aviza/SVG/Thermco
  • TEL
  • Kokusai
  • Tystar

Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N.

Spike thermocouples may be ordered as single or dual (two measuring junctions). Dual spike thermocouples are often used as a redundant measurement in case one circuit fails. Dual spike thermocouples may also be used to track sensor drift. This is accomplished by populating one of the dual circuits with a different calibration wire (typically R, S or B) than the other circuit. As the thermocouple circuits age, they will drift. Different calibrations will drift at different rates. Comparing the rate of drift differential will give an indication as to the amount of drift the particular dual spike thermocouples is seeing, and by extension, the rate of drift for the other spike thermocouples. Spike thermocouple recalibration or replacement decisions may be made based on objective criterion rather than arbitrary time-based maintenance schedules.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Spike Thermocouple
Base, Noble and Refractory Metal Type K; N; B; S; R
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Wire Thermocouple -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.3750 to 6 inch (9.52 to 152 mm)
View Details
Air Inlet or Oil Temperature Sensor -  - Conax Technologies
Specs
Probe Configuration Air Probe
Probe Features Available as an Assembly
View Details
Tungsten-Coated Molybdenum for Graphite-Lined Furnaces -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type S (optional feature)
Probe Configuration Straight Probe
View Details
Exhaust Gas Sensor For LM Engines - LM2500 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details