Gowanda Electronics Corp. Fixed Inductors 8M332KLF

Description
FIXED IND 33UH 95MA 5.2 OHM TH
Request a Quote Datasheet
Description
FIXED IND 33UH 95MA 5.2 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-8M332KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-8M332KLFTR-ND
Fixed Inductors 2639-8M332KLFTR-ND
FIXED IND 33UH 95MA 5.2 OHM TH

FIXED IND 33UH 95MA 5.2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-8M332KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details