Gowanda Electronics Corp. Fixed Inductors 24FP-824KLF

Description
FIXED IND 8.2MH 130MA 20.8 OHM
Request a Quote Datasheet
Description
FIXED IND 8.2MH 130MA 20.8 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-824KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-824KLFTR-ND
Fixed Inductors 2639-24FP-824KLFTR-ND
FIXED IND 8.2MH 130MA 20.8 OHM

FIXED IND 8.2MH 130MA 20.8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-824KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 20.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details