Gowanda Electronics Corp. Fixed Inductors 17S270KLF

Description
FIXED IND 270NH 855MA 110 MOHM
Request a Quote Datasheet
Description
FIXED IND 270NH 855MA 110 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S270KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S270KLFTR-ND
Fixed Inductors 2639-17S270KLFTR-ND
FIXED IND 270NH 855MA 110 MOHM

FIXED IND 270NH 855MA 110 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S270KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details