Gowanda Electronics Corp. Fixed Inductors 10M330K

Description
FIXED IND 330NH 815MA 220 MOHM
Request a Quote Datasheet
Description
FIXED IND 330NH 815MA 220 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M330KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M330KTR-ND
Fixed Inductors 2639-10M330KTR-ND
FIXED IND 330NH 815MA 220 MOHM

FIXED IND 330NH 815MA 220 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M330KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers