Gowanda Electronics Corp. Fixed Inductors 10M162JLF

Description
FIXED IND 16UH 147MA 2.9 OHM TH
Request a Quote Datasheet
Description
FIXED IND 16UH 147MA 2.9 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M162JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M162JLFTR-ND
Fixed Inductors 2639-10M162JLFTR-ND
FIXED IND 16UH 147MA 2.9 OHM TH

FIXED IND 16UH 147MA 2.9 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M162JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details