GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Circulator Pumps INTG7-062

Description
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected. The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new. Wetted Materials: Pump Body: PPS (Ryton®) Housing: PPS (Ryton®) Impeller: PPS (Ryton®) Rotor Shell: PPS (Ryton®) Static O-Rings: FKM (Viton®), EPDM Pump Shaft: Ceramic Bearing Plate: PPS (Ryton®)
Datasheet
Description
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected. The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new. Wetted Materials: Pump Body: PPS (Ryton®) Housing: PPS (Ryton®) Impeller: PPS (Ryton®) Rotor Shell: PPS (Ryton®) Static O-Rings: FKM (Viton®), EPDM Pump Shaft: Ceramic Bearing Plate: PPS (Ryton®)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Circulator Pumps - INTG7-062 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Circulator Pumps
INTG7-062
Magnetic Drive Circulator Pumps INTG7-062
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected. The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new. Wetted Materials: Pump Body: PPS (Ryton®) Housing: PPS (Ryton®) Impeller: PPS (Ryton®) Rotor Shell: PPS (Ryton®) Static O-Rings: FKM (Viton®), EPDM Pump Shaft: Ceramic Bearing Plate: PPS (Ryton®)

Product Overview

Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements.

Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption.

The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected.

The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new.

Wetted Materials:

  • Pump Body: PPS (Ryton®)
  • Housing: PPS (Ryton®)
  • Impeller: PPS (Ryton®)
  • Rotor Shell: PPS (Ryton®)
  • Static O-Rings: FKM (Viton®), EPDM
  • Pump Shaft: Ceramic
  • Bearing Plate: PPS (Ryton®)
Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number INTG7-062
Product Name Magnetic Drive Circulator Pumps
Pump Type Circulation Pump; Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 22.000 GPM (83.33 L/min)
Discharge Size 1.000 to ? inch (25.4 to ? mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details