GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Circulator Pumps INTG3-572, 573

Description
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.
Description
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.
Datasheet
Datasheet Summary
Powered by GS/AI

The GRI INTG3-572 and INTG3-573 Magnetic Drive Circulator Pumps are designed for fluid circulation in OEM applications. These pumps operate on a supply voltage of 9-24 VDC and feature an integrated brushless DC motor, which allows for variable speed control. The maximum flow rate for these models is 7.50 GPM (28.4 LPM), with a maximum head of 58.00 feet (25.1 m) or 17.7 PSI (1.73 BAR). Constructed with materials such as PPS (Ryton®) for the body, housing, and impeller, and a ceramic pump shaft, these pumps are suitable for handling fluids at temperatures up to 203°F (95°C) and pressures up to 75 PSI. The INTG3-572 and INTG3-573 models come with 1/2,Äù MHB ports and are available with either EPDM or FKM O-rings. These pumps are compliant with UL778 and NSF standards, making them suitable for potable water applications. They are lightweight, approximately 0.8 lbs (362.9 grams), and require a continuous flooded suction environment for optimal operation. Customization options are available for specific OEM requirements.

Datasheet Summary
Powered by GS/AI

The GRI INTG3-572 and INTG3-573 Magnetic Drive Circulator Pumps are designed for fluid circulation in OEM applications. These pumps operate on a supply voltage of 9-24 VDC and feature an integrated brushless DC motor, which allows for variable speed control. The maximum flow rate for these models is 7.50 GPM (28.4 LPM), with a maximum head of 58.00 feet (25.1 m) or 17.7 PSI (1.73 BAR). Constructed with materials such as PPS (Ryton®) for the body, housing, and impeller, and a ceramic pump shaft, these pumps are suitable for handling fluids at temperatures up to 203°F (95°C) and pressures up to 75 PSI. The INTG3-572 and INTG3-573 models come with 1/2,Äù MHB ports and are available with either EPDM or FKM O-rings. These pumps are compliant with UL778 and NSF standards, making them suitable for potable water applications. They are lightweight, approximately 0.8 lbs (362.9 grams), and require a continuous flooded suction environment for optimal operation. Customization options are available for specific OEM requirements.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Circulator Pumps - INTG3-572, 573 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Circulator Pumps
INTG3-572, 573
Magnetic Drive Circulator Pumps INTG3-572, 573
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number INTG3-572, 573
Product Name Magnetic Drive Circulator Pumps
Pump Type Circulation Pump; Magnetic Drive Pump
Discharge Pressure 125.4 psi (88.19 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details