Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
RS COMPONENTS, LTD.
2837094 -- DOLLIES
RS Components, Ltd.
Dollies
2837094
Description
Guitel Hervieu 18133 Dolly
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Guitel Hervieu 18133 Dolly
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Dollies
2837094
Dollies
2837094
Guitel Hervieu 18133 Dolly
Guitel Hervieu 18133 Dolly
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Material Handling Carts and Trucks
Product Number
2837094
Product Name
Dollies
Cart / Truck Type
Dollies
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Trolleys
7948038
Specs
Length
46 inch (1168 mm)
Width
22 inch (552 mm)
View Details
RS Components, Ltd.
Platform Trolleys
2924093
Specs
Capacity
1102 lbs (500 kg)
Material
Steel
Length
39 inch (1000 mm)
View Details
RS Components, Ltd.
Dollies
7938747
Specs
Cart / Truck Type
Dollies
Capacity
13230 lbs (6000 kg)
View Details
RS Components, Ltd.
Trolleys
1038700
Specs
Length
36 inch (925 mm)
Width
31 inch (780 mm)
View Details