RS Components, Ltd. Trolleys 7938713

Description
Yale HTP push travel trolley, 500kg
Request a Quote
Description
Yale HTP push travel trolley, 500kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 7938713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
7938713
Trolleys 7938713
Yale HTP push travel trolley, 500kg

Yale HTP push travel trolley, 500kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 7938713
Product Name Trolleys
Capacity 1102 lbs (500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2728843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
Dollies - 220135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (600 mm)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
Trolleys - 2837097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details