Good Sky Electric Co., Ltd. Relay SPST 8A 12V 650R EMR-112D-3

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay SPST 8A 12V 650R - EMR-112D-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Relay SPST 8A 12V 650R
EMR-112D-3
Relay SPST 8A 12V 650R EMR-112D-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Electromechanical Relays
Product Number EMR-112D-3
Product Name Relay SPST 8A 12V 650R
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details