Golledge Electronics Ltd. Crystals MP03482

Description
25.0MHz GSX-333/224DF SM Crystal
Request a Quote Datasheet
Description
25.0MHz GSX-333/224DF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP03482TR-ND - DigiKey
Thief River Falls, MN, United States
25.0MHz GSX-333/224DF SM Crystal

25.0MHz GSX-333/224DF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP03482CT-ND - DigiKey
Thief River Falls, MN, United States
25.0MHz GSX-333/224DF SM Crystal

25.0MHz GSX-333/224DF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP03482DKR-ND - DigiKey
Thief River Falls, MN, United States
25.0MHz GSX-333/224DF SM Crystal

25.0MHz GSX-333/224DF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP03482TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal 0.3 pF - CM8V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details