Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08S GT700P08S

Description
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -3.5A RDS(on): RD(max)<72mΩ@-10V VTH: VTH-2.0V~-3.5V Package: SOP-8
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -3.5A RDS(on): RD(max)<72mΩ@-10V VTH: VTH-2.0V~-3.5V Package: SOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08S
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -3.5A RDS(on): RD(max)<72mΩ@-10V VTH: VTH-2.0V~-3.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -80V
Current(ID): -3.5A
RDS(on): RD(max)<72mΩ@-10V
VTH: VTH-2.0V~-3.5V
Package: SOP-8

Buy Now Datasheet
Singapore, Singapore
80V -6.5A -10V MOSFET Transistor
278-GT700P08S
80V -6.5A -10V MOSFET Transistor 278-GT700P08S
P-80V,-6.5A,RD(MAX)< 72M@-10V,VTH Product overview: GT700P08S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -6.5A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, -6.5A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT700P08S can be used for catalog matching and distributor lookup.

P-80V,-6.5A,RD(MAX)<72M@-10V,VTH Product overview: GT700P08S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -6.5A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, -6.5A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT700P08S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT700P08SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08SDKR-ND
Single FETs, MOSFETs 3141-GT700P08SDKR-ND
P-80V,-6.5A,RD(MAX)< 72M@-10V,VTH

P-80V,-6.5A,RD(MAX)<72M@-10V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT700P08SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08SCT-ND
Single FETs, MOSFETs 3141-GT700P08SCT-ND
P-80V,-6.5A,RD(MAX)< 72M@-10V,VTH

P-80V,-6.5A,RD(MAX)<72M@-10V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT700P08STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08STR-ND
Single FETs, MOSFETs 3141-GT700P08STR-ND
P-80V,-6.5A,RD(MAX)< 72M@-10V,VTH

P-80V,-6.5A,RD(MAX)<72M@-10V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - GT700P08S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT700P08S
Single FETs, MOSFETs GT700P08S
P-80V,-6.5A,RD(MAX)< 72M@-10V,VTH

P-80V,-6.5A,RD(MAX)<72M@-10V,VTH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT700P08S 3141-GT700P08SDKR-ND GT700P08S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08S 80V -6.5A -10V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
PD 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 054NE8N - 074871-054NE8N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 85 volts
PD 300000 milliwatts
View Details
2 suppliers
MOSFETs - 1221424 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 4
View Details
60 V, N-channel Trench MOSFET - 2N7002AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 240000 milliamps
View Details
2 suppliers