Goford Semiconductor Co., Ltd. -80V -89A MOSFET Transistor GT180P08M

Description
MOSFET, P-CH,-80V,-89A,RD(MA X)<1>
Request a Quote Datasheet
Description
MOSFET, P-CH,-80V,-89A,RD(MA X)<1>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-80V -89A MOSFET Transistor
278-GT180P08M
-80V -89A MOSFET Transistor 278-GT180P08M
MOSFET, P-CH,-80V,-89A,RD(MA X)<1>

MOSFET, P-CH,-80V,-89A,RD(MAX)<1>

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08M
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -89A RDS(on): RD(max)<17mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-263

N/P Channel: P-CH
Voltage(VDS): -80V
Current(ID): -89A
RDS(on): RD(max)<17mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT180P08MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT180P08MCT-ND
Single FETs, MOSFETs 3141-GT180P08MCT-ND
MOSFET, P-CH,-80V,-89A,RD(MA X)<1

MOSFET, P-CH,-80V,-89A,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT180P08MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT180P08MDKR-ND
Single FETs, MOSFETs 3141-GT180P08MDKR-ND
MOSFET, P-CH,-80V,-89A,RD(MA X)<1

MOSFET, P-CH,-80V,-89A,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT180P08MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT180P08MTR-ND
Single FETs, MOSFETs 3141-GT180P08MTR-ND
MOSFET, P-CH,-80V,-89A,RD(MA X)<1

MOSFET, P-CH,-80V,-89A,RD(MAX)<1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-GT180P08M 3141-GT180P08MCT-ND
Product Name -80V -89A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08M Single FETs, MOSFETs
Package Type Tape & Reel (TR) TO-263; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Single FETs, MOSFETs - BUK653R3-30C,127-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
P-Channel Dual 1170mA 15V MOSFET Transistor - 278-TPS1120DRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 840 milliwatts
TJ -40 C (-40 F)
View Details
2 suppliers