Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT100N04D3

Description
N40V, 13A,RD<10M@10V,VTH1. 0V~2.5
Request a Quote Datasheet
Description
N40V, 13A,RD<10M@10V,VTH1. 0V~2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT100N04D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT100N04D3DKR-ND
Single FETs, MOSFETs 3141-GT100N04D3DKR-ND
N40V, 13A,RD<10M@10V,VTH1. 0V~2.5

N40V, 13A,RD<10M@10V,VTH1.0V~2.5

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT100N04D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT100N04D3TR-ND
Single FETs, MOSFETs 3141-GT100N04D3TR-ND
N40V, 13A,RD<10M@10V,VTH1. 0V~2.5

N40V, 13A,RD<10M@10V,VTH1.0V~2.5

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT100N04D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT100N04D3CT-ND
Single FETs, MOSFETs 3141-GT100N04D3CT-ND
N40V, 13A,RD<10M@10V,VTH1. 0V~2.5

N40V, 13A,RD<10M@10V,VTH1.0V~2.5

Buy Now Datasheet
Singapore, Singapore
40V 13A MOSFET Transistor
278-GT100N04D3
40V 13A MOSFET Transistor 278-GT100N04D3
MOSFET N-CH 40V 13A DFN3*3-8L Product overview: GT100N04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT100N04D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 13A DFN3*3-8L Product overview: GT100N04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT100N04D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376884-GT100N04D3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376884-GT100N04D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376884-GT100N04D3
Win Source Part Number: 1376884-GT100N04D3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 30 pct. Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN (3.15x3.05) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 10mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 642 pF @ 20 V Power Dissipation (Max): 23W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0000 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376884-GT100N04D3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN (3.15x3.05)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 10mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 642 pF @ 20 V
Power Dissipation (Max): 23W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0000
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT100N04D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT100N04D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT100N04D3
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 13A RDS(on): RD(max)<10mΩ@10V VTH: VTH1.0V~2.5V Package: DFN3x3-8L

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 13A
RDS(on): RD(max)<10mΩ@10V
VTH: VTH1.0V~2.5V
Package: DFN3x3-8L

Buy Now Datasheet
Single FETs, MOSFETs - GT100N04D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT100N04D3
Single FETs, MOSFETs GT100N04D3
N40V, 13A,RD<10M@10V,VTH1. 0V~2.5

N40V, 13A,RD<10M@10V,VTH1.0V~2.5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT100N04D3DKR-ND 278-GT100N04D3 1376884-GT100N04D3 GT100N04D3
Product Name Single FETs, MOSFETs 40V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT100N04D3 Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 SOT3 8-PowerVDFN
PD 23000 milliwatts 23000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
CSD19505KCS 80V, N-Channel NexFET&#153; Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers
N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK56 - BUK7Y12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 52000 milliamps
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R140M1H - AIMDQ75R140M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details