The GT043N15F is an N-channel enhancement mode power MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-220F case with a maximum drain-source voltage of 150V, continuous drain current of 95A at 25°C, and a drain-source on-resistance of less than 5.3mΩ at Vₓₓ=10V. The device is 100% avalanche tested with a single pulse avalanche energy of 676mJ and operates from -55°C to 150°C. Thermal resistance from junction-to-case is 0.83°C/W and junction-to-ambient is 62°C/W. The part is RoHS compliant.
MOSFET 150V 95A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GT043N15F-ND |
| Product Name | Single FETs, MOSFETs |
| Package Type | TO-220; TO-220-3 Full Pack |