Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT035N10Q

Description
MOSFET N-CH 100V 190A TO-247
Request a Quote Datasheet
Description
MOSFET N-CH 100V 190A TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT035N10Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT035N10Q-ND
Single FETs, MOSFETs 3141-GT035N10Q-ND
MOSFET N-CH 100V 190A TO-247

MOSFET N-CH 100V 190A TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10Q -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10Q
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 190A RDS(on): RD(max)<3.5mΩ@10V VTH: VTH2V~4V Package: TO-247

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 190A
RDS(on): RD(max)<3.5mΩ@10V
VTH: VTH2V~4V
Package: TO-247

Buy Now Datasheet
Single FETs, MOSFETs - GT035N10Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT035N10Q
Single FETs, MOSFETs GT035N10Q
MOSFET N-CH 100V 190A TO-247

MOSFET N-CH 100V 190A TO-247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT035N10Q-ND GT035N10Q
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10Q Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
V(BR)DSS 30 volts
IDSS 19000 milliamps
Package Type Surface Mount
View Details
20 V, P-channel Trench MOSFET - BUK4D110-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers