Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT025N06AQ

Description
MOSFET N-CH 60V 175A 220W 2.5M(M
Request a Quote
Description
MOSFET N-CH 60V 175A 220W 2.5M(M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GT025N06AQ is an N-channel enhancement mode MOSFET Designed for power switching, DC/DC conversion, and synchronous rectification. It is packaged in a TO-247 case and rated for a maximum drain-source voltage of 60V and a continuous drain current of 175A at 25°C. The drain-source on-resistance is less than 2.5mΩ at VGS = 10V and less than 3.2mΩ at VGS = 4.5V. The device is 100% avalanche tested with a single pulse avalanche energy rating of 420mJ and dissipates up to 220W. Its operating junction and storage temperature range is -55°C to 150°C, with a thermal resistance from junction to case of 0.57°C/W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GT025N06AQ is an N-channel enhancement mode MOSFET Designed for power switching, DC/DC conversion, and synchronous rectification. It is packaged in a TO-247 case and rated for a maximum drain-source voltage of 60V and a continuous drain current of 175A at 25°C. The drain-source on-resistance is less than 2.5mΩ at VGS = 10V and less than 3.2mΩ at VGS = 4.5V. The device is 100% avalanche tested with a single pulse avalanche energy rating of 420mJ and dissipates up to 220W. Its operating junction and storage temperature range is -55°C to 150°C, with a thermal resistance from junction to case of 0.57°C/W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT025N06AQ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT025N06AQ-ND
Single FETs, MOSFETs 3141-GT025N06AQ-ND
MOSFET N-CH 60V 175A 220W 2.5M(M

MOSFET N-CH 60V 175A 220W 2.5M(M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 3141-GT025N06AQ-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M1H - AIMDQ75R060M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Specs
Transistor Type JFET
View Details