Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GC20N65T

Description
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4
Request a Quote Datasheet
Description
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GC20N65T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC20N65T-ND
Single FETs, MOSFETs 3141-GC20N65T-ND
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4

N650V,RD(MAX)<170M@10V,VTH2.5V~4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65T
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<170mΩ@10V VTH: VTH2.5V~4.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 20A
RDS(on): RD(max)<170mΩ@10V
VTH: VTH2.5V~4.5V
Package: TO-220

Buy Now Datasheet
Singapore, Singapore
650V 20A TO-220 MOSFET Transistor
278-GC20N65T
650V 20A TO-220 MOSFET Transistor 278-GC20N65T
MOSFET N-CH 650V 20A TO-220 Product overview: GC20N65T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC20N65T can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 20A TO-220 Product overview: GC20N65T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC20N65T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GC20N65T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GC20N65T
Single FETs, MOSFETs GC20N65T
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4

N650V,RD(MAX)<170M@10V,VTH2.5V~4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GC20N65T-ND 278-GC20N65T GC20N65T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65T 650V 20A TO-220 MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
PD 151000 milliwatts 151000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2ED2732S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK763R1-40B,118 - 1025276-BUK763R1-40B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers