Goford Semiconductor Co., Ltd. 650V 30A MOSFET Transistor GC120N65QF

Description
MOSFET N-CH 650V 30A TO-247 Product overview: GC120N65QF from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC120N65QF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 30A TO-247 Product overview: GC120N65QF from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC120N65QF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A MOSFET Transistor
278-GC120N65QF
650V 30A MOSFET Transistor 278-GC120N65QF
MOSFET N-CH 650V 30A TO-247 Product overview: GC120N65QF from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC120N65QF can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 30A TO-247 Product overview: GC120N65QF from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC120N65QF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC120N65QF -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC120N65QF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC120N65QF
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 30A RDS(on): RD(max)<120mΩ@10V VTH: VTH3V~5V Package: TO-247

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 30A
RDS(on): RD(max)<120mΩ@10V
VTH: VTH3V~5V
Package: TO-247

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC120N65QF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC120N65QF-ND
Single FETs, MOSFETs 3141-GC120N65QF-ND
MOSFET N-CH 650V 30A TO-247

MOSFET N-CH 650V 30A TO-247

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-GC120N65QF 3141-GC120N65QF-ND
Product Name 650V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC120N65QF Single FETs, MOSFETs
PD 96100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
PMIC - PMIC - Gate Drivers - TPS2814DRG4 - 1111565-TPS2814DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R040M1H - AIMZA75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details