Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G700P06D5

Description
P-60V,-25A,RD(MAX)<7 0M@-10V,VTH-
Request a Quote Datasheet
Description
P-60V,-25A,RD(MAX)<7 0M@-10V,VTH-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G700P06D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06D5CT-ND
Single FETs, MOSFETs 3141-G700P06D5CT-ND
P-60V,-25A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-25A,RD(MAX)<70M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06D5TR-ND
Single FETs, MOSFETs 3141-G700P06D5TR-ND
P-60V,-25A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-25A,RD(MAX)<70M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06D5DKR-ND
Single FETs, MOSFETs 3141-G700P06D5DKR-ND
P-60V,-25A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-25A,RD(MAX)<70M@-10V,VTH-

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D5
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -25A RDS(on): RD(max)<70mΩ@-10V VTH: VTH-1.0V~-2.5V Package: DFN5*6-8L

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -25A
RDS(on): RD(max)<70mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: DFN5*6-8L

Buy Now Datasheet
Singapore, Singapore
60V 25A MOSFET Transistor
278-G700P06D5
60V 25A MOSFET Transistor 278-G700P06D5
MOSFET P-CH 60V 25A DFN5*6-8L Product overview: G700P06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06D5 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 25A DFN5*6-8L Product overview: G700P06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G700P06D5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G700P06D5
Single FETs, MOSFETs G700P06D5
P-60V,-25A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-25A,RD(MAX)<70M@-10V,VTH-

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G700P06D5CT-ND 278-G700P06D5 G700P06D5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D5 60V 25A MOSFET Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) 8-PowerTDFN
PD 42000 milliwatts 42000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data