Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N02T G30N02T

Description
N/P Channel: N-CH Voltage(VDS): 20V Current(ID): 30A RDS(on): RD(max)<13mΩ@4.5V VTH: VTH0.5V~1.2V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 20V Current(ID): 30A RDS(on): RD(max)<13mΩ@4.5V VTH: VTH0.5V~1.2V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N02T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N02T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N02T
N/P Channel: N-CH Voltage(VDS): 20V Current(ID): 30A RDS(on): RD(max)<13mΩ@4.5V VTH: VTH0.5V~1.2V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 20V
Current(ID): 30A
RDS(on): RD(max)<13mΩ@4.5V
VTH: VTH0.5V~1.2V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G30N02T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G30N02T-ND
Single FETs, MOSFETs 3141-G30N02T-ND
MOSFET N-CH 20V 30A TO-220

MOSFET N-CH 20V 30A TO-220

Buy Now Datasheet
Singapore, Singapore
20V 30A TO-220 MOSFET Transistor
278-G30N02T
20V 30A TO-220 MOSFET Transistor 278-G30N02T
MOSFET N-CH 20V 30A TO-220 Product overview: G30N02T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G30N02T can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 30A TO-220 Product overview: G30N02T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G30N02T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G30N02T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G30N02T
Single FETs, MOSFETs G30N02T
N20V,RD(MAX)<13M@4.5 V,VTH0.5V~1.

N20V,RD(MAX)<13M@4.5V,VTH0.5V~1.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G30N02T-ND 278-G30N02T G30N02T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N02T Single FETs, MOSFETs 20V 30A TO-220 MOSFET Transistor Single FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel
PD 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1460596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - BSN20,235-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers