Goford Semiconductor Co., Ltd. 150V 12A TO-252 MOSFET Transistor G2K8P15K

Description
MOSFET P-CH 150V 12A TO-252 Product overview: G2K8P15K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 12A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2K8P15K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 150V 12A TO-252 Product overview: G2K8P15K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 12A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2K8P15K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 12A TO-252 MOSFET Transistor
278-G2K8P15K
150V 12A TO-252 MOSFET Transistor 278-G2K8P15K
MOSFET P-CH 150V 12A TO-252 Product overview: G2K8P15K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 12A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2K8P15K can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 12A TO-252 Product overview: G2K8P15K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 12A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2K8P15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G2K8P15KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K8P15KTR-ND
Single FETs, MOSFETs 3141-G2K8P15KTR-ND
P-150V,-12A,RD(MAX)< 310M@-10V,VT

P-150V,-12A,RD(MAX)<310M@-10V,VT

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K8P15KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K8P15KDKR-ND
Single FETs, MOSFETs 3141-G2K8P15KDKR-ND
P-150V,-12A,RD(MAX)< 310M@-10V,VT

P-150V,-12A,RD(MAX)<310M@-10V,VT

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K8P15KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K8P15KCT-ND
Single FETs, MOSFETs 3141-G2K8P15KCT-ND
P-150V,-12A,RD(MAX)< 310M@-10V,VT

P-150V,-12A,RD(MAX)<310M@-10V,VT

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15K
N/P Channel: P-CH Voltage(VDS): -150V Current(ID): -12A RDS(on): RD(max)<310mΩ@-10V VTH: VTH-1.0V~-3.5V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -150V
Current(ID): -12A
RDS(on): RD(max)<310mΩ@-10V
VTH: VTH-1.0V~-3.5V
Package: TO-252

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G2K8P15K 3141-G2K8P15KTR-ND
Product Name 150V 12A TO-252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15K
PD 59000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R016M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers