MOSFET N-CH 30V 28A DFN3*3-8L Product overview: G28N03D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G28N03D3 can be used for catalog matching and distributor lookup.
N30V,RD(MAX)<12M@10V
N30V,RD(MAX)<12M@10V
N30V,RD(MAX)<12M@10V
N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 28A
RDS(on): RD(max)<18mΩ@4.5V
VTH: VTH1V~2.5V
Package: DFN3*3-8L
N30V,RD(MAX)<12M@10V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G28N03D3 | 3141-G28N03D3CT-ND | G28N03D3 | |
| Product Name | 30V 28A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G28N03D3 | Single FETs, MOSFETs |
| PD | 23000 milliwatts | 23000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | SOT3 | 8-PowerVDFN |
| Packing Method | Tape & Reel (TR) |