Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P02D2 G220P02D2

Description
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -8A RDS(on): RD(max)<20mΩMAX@-10V VTH: VTH-0.5V~-1.2V Package: DFN2*2-6L
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -8A RDS(on): RD(max)<20mΩMAX@-10V VTH: VTH-0.5V~-1.2V Package: DFN2*2-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P02D2 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P02D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P02D2
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -8A RDS(on): RD(max)<20mΩMAX@-10V VTH: VTH-0.5V~-1.2V Package: DFN2*2-6L

N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -8A
RDS(on): RD(max)<20mΩMAX@-10V
VTH: VTH-0.5V~-1.2V
Package: DFN2*2-6L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G220P02D2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G220P02D2TR-ND
Single FETs, MOSFETs 3141-G220P02D2TR-ND
P-20V,-8A,RD(MAX)<25 M@-4.5V,VTH-

P-20V,-8A,RD(MAX)<25M@-4.5V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G220P02D2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G220P02D2CT-ND
Single FETs, MOSFETs 3141-G220P02D2CT-ND
P-20V,-8A,RD(MAX)<25 M@-4.5V,VTH-

P-20V,-8A,RD(MAX)<25M@-4.5V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G220P02D2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G220P02D2DKR-ND
Single FETs, MOSFETs 3141-G220P02D2DKR-ND
P-20V,-8A,RD(MAX)<25 M@-4.5V,VTH-

P-20V,-8A,RD(MAX)<25M@-4.5V,VTH-

Buy Now Datasheet
Singapore, Singapore
20V 8A MOSFET Transistor
278-G220P02D2
20V 8A MOSFET Transistor 278-G220P02D2
MOSFET P-CH 20V 8A DFN2*2-6L Product overview: G220P02D2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G220P02D2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8A DFN2*2-6L Product overview: G220P02D2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G220P02D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G220P02D2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G220P02D2
Single FETs, MOSFETs G220P02D2
P-20V,-8A,RD(MAX)<25 M@-4.5V,VTH-

P-20V,-8A,RD(MAX)<25M@-4.5V,VTH-

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G220P02D2TR-ND 278-G220P02D2 G220P02D2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P02D2 Single FETs, MOSFETs 20V 8A MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 6-UDFN Exposed Pad Tape & Reel (TR) 6-UDFN Exposed Pad
Polarity P-Channel P-Channel; P-Channel
PD 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data