Goford Semiconductor Co., Ltd. -100V 20A MOSFET Transistor G20P10KE

Description
P-CH, -100V, 20A, RD(MAX)<116M@- Product overview: G20P10KE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G20P10KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH, -100V, 20A, RD(MAX)<116M@- Product overview: G20P10KE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G20P10KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-100V 20A MOSFET Transistor
278-G20P10KE
-100V 20A MOSFET Transistor 278-G20P10KE
P-CH, -100V, 20A, RD(MAX)<116M@- Product overview: G20P10KE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G20P10KE can be used for catalog matching and distributor lookup.

P-CH, -100V, 20A, RD(MAX)<116M@- Product overview: G20P10KE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G20P10KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P10KE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P10KE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P10KE
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -20A RDS(on): RD(max)<116mΩ@-10V VTH: VTH-1.0V~-3.0V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -100V
Current(ID): -20A
RDS(on): RD(max)<116mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G20P10KETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G20P10KETR-ND
Single FETs, MOSFETs 3141-G20P10KETR-ND
P-CH, -100V, 20A, RD(MAX)<116M@-

P-CH, -100V, 20A, RD(MAX)<116M@-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G20P10KECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G20P10KECT-ND
Single FETs, MOSFETs 3141-G20P10KECT-ND
P-CH, -100V, 20A, RD(MAX)<116M@-

P-CH, -100V, 20A, RD(MAX)<116M@-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G20P10KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G20P10KEDKR-ND
Single FETs, MOSFETs 3141-G20P10KEDKR-ND
P-CH, -100V, 20A, RD(MAX)<116M@-

P-CH, -100V, 20A, RD(MAX)<116M@-

Buy Now Datasheet
Single FETs, MOSFETs - G20P10KE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G20P10KE
Single FETs, MOSFETs G20P10KE
MOSFET P-CH ESD 100V 20A TO-252

MOSFET P-CH ESD 100V 20A TO-252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G20P10KE 3141-G20P10KETR-ND G20P10KE
Product Name -100V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P10KE Single FETs, MOSFETs Single FETs, MOSFETs
PD 69000 milliwatts 69000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060061P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers