Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G200P04D3 G200P04D3

Description
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -20A RDS(on): RD(max)<16mΩ@10V VTH: VTH1V~2.5V Package: DFN3x3-8L
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -20A RDS(on): RD(max)<16mΩ@10V VTH: VTH1V~2.5V Package: DFN3x3-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G200P04D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G200P04D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G200P04D3
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -20A RDS(on): RD(max)<16mΩ@10V VTH: VTH1V~2.5V Package: DFN3x3-8L

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -20A
RDS(on): RD(max)<16mΩ@10V
VTH: VTH1V~2.5V
Package: DFN3x3-8L

Buy Now Datasheet
Singapore, Singapore
40V 20A MOSFET Transistor
278-G200P04D3
40V 20A MOSFET Transistor 278-G200P04D3
MOSFET P-CH 40V 20A DFN3*3-8L Product overview: G200P04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G200P04D3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 20A DFN3*3-8L Product overview: G200P04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G200P04D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G200P04D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G200P04D3DKR-ND
Single FETs, MOSFETs 3141-G200P04D3DKR-ND
P-40V,-20A,RD(MAX)<7 5M@-10V,VTH-

P-40V,-20A,RD(MAX)<75M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G200P04D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G200P04D3CT-ND
Single FETs, MOSFETs 3141-G200P04D3CT-ND
P-40V,-20A,RD(MAX)<7 5M@-10V,VTH-

P-40V,-20A,RD(MAX)<75M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G200P04D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G200P04D3TR-ND
Single FETs, MOSFETs 3141-G200P04D3TR-ND
P-40V,-20A,RD(MAX)<7 5M@-10V,VTH-

P-40V,-20A,RD(MAX)<75M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - G200P04D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G200P04D3
Single FETs, MOSFETs G200P04D3
MOSFET P-CH 40V 20A DFN3*3-8L

MOSFET P-CH 40V 20A DFN3*3-8L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G200P04D3 3141-G200P04D3DKR-ND G200P04D3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G200P04D3 40V 20A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 2467525P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details