Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P06M G170P06M

Description
N/P Channel: P-CH Voltage(VDS): 60V Current(ID): 65A RDS(on): RD(max)<17mΩ@10V VTH: VTH2.0V~2.5V~3.5 Package: TO-263
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): 60V Current(ID): 65A RDS(on): RD(max)<17mΩ@10V VTH: VTH2.0V~2.5V~3.5 Package: TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P06M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P06M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P06M
N/P Channel: P-CH Voltage(VDS): 60V Current(ID): 65A RDS(on): RD(max)<17mΩ@10V VTH: VTH2.0V~2.5V~3.5 Package: TO-263

N/P Channel: P-CH
Voltage(VDS): 60V
Current(ID): 65A
RDS(on): RD(max)<17mΩ@10V
VTH: VTH2.0V~2.5V~3.5
Package: TO-263

Buy Now Datasheet
Singapore, Singapore
60V 65A MOSFET Transistor
278-G170P06M
60V 65A MOSFET Transistor 278-G170P06M
MOSFET P-CH 60V 65A TO-263 Product overview: G170P06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G170P06M can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 65A TO-263 Product overview: G170P06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G170P06M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G170P06MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G170P06MDKR-ND
Single FETs, MOSFETs 3141-G170P06MDKR-ND
MOSFET P-CH 60V 65A TO-263

MOSFET P-CH 60V 65A TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G170P06MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G170P06MTR-ND
Single FETs, MOSFETs 3141-G170P06MTR-ND
MOSFET P-CH 60V 65A TO-263

MOSFET P-CH 60V 65A TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G170P06MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G170P06MCT-ND
Single FETs, MOSFETs 3141-G170P06MCT-ND
MOSFET P-CH 60V 65A TO-263

MOSFET P-CH 60V 65A TO-263

Buy Now Datasheet
Single FETs, MOSFETs - G170P06M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G170P06M
Single FETs, MOSFETs G170P06M
MOSFET P-CH 60V 65A TO-263

MOSFET P-CH 60V 65A TO-263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G170P06M 3141-G170P06MDKR-ND G170P06M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P06M 60V 65A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel 80 V, 3.1 mOhm, Standard level MOSFET in LFPAK56 - BUK7Y3R1-80MX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 160000 milliamps
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers