N-CH, 60V,15A,RD(MAX)<45M@
N-CH, 60V,15A,RD(MAX)<45M@
N-CH, 60V,15A,RD(MAX)<45M@
N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 15A
RDS(on): RD(max)<45mΩ@10V
VTH: VTH1V~3V
Package: TO-252
N-CH, 60V,15A,RD(MAX)<45M@
N-CH, 60V,15A,RD(MAX)<45M@
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G15N06KTR-ND | 278-G15N06K | G15N06K | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15N06K | 60V 15A 10V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 40000 milliwatts | 40000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |