Goford Semiconductor Co., Ltd. -60V -120A MOSFET Transistor G120P06M

Description
MOSFET P-CH,-60V,-120A, TO-263 Product overview: G120P06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH,-60V,-120A, TO-263 Product overview: G120P06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V -120A MOSFET Transistor
285-G120P06M
-60V -120A MOSFET Transistor 285-G120P06M
MOSFET P-CH,-60V,-120A, TO-263 Product overview: G120P06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06M can be used for catalog matching and distributor lookup.

MOSFET P-CH,-60V,-120A, TO-263 Product overview: G120P06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06M can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06M
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -120A RDS(on): RD(max)<8.5mΩ@-10V VTH: VTH-1.0V~-3.0V Package: TO-263

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -120A
RDS(on): RD(max)<8.5mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G120P06MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G120P06MTR-ND
Single FETs, MOSFETs 3141-G120P06MTR-ND
MOSFET P-CH 60V 120A

MOSFET P-CH 60V 120A

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G120P06MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G120P06MCT-ND
Single FETs, MOSFETs 3141-G120P06MCT-ND
MOSFET P-CH 60V 120A

MOSFET P-CH 60V 120A

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G120P06MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G120P06MDKR-ND
Single FETs, MOSFETs 3141-G120P06MDKR-ND
MOSFET P-CH 60V 120A

MOSFET P-CH 60V 120A

Buy Now Datasheet
Transistors - G120P06M - ODG (Origin Data Global)
Shenzhen, China
Transistors
G120P06M
Transistors G120P06M
60V 120A 7mΩ@10V 2.5V 1 Piece P-Channel TO-263 MOSFETs ROHS

60V 120A 7mΩ@10V 2.5V 1 Piece P-Channel TO-263 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 285-G120P06M 3141-G120P06MTR-ND G120P06M
Product Name -60V -120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06M Single FETs, MOSFETs Transistors
Package Type TO-263 TO-263; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0053 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF4104S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers