Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 3415A

Description
P-Channel 20V 4.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 4.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-3415ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3415ATR-ND
Single FETs, MOSFETs 3141-3415ATR-ND
P-Channel 20V 4.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-3415ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3415ACT-ND
Single FETs, MOSFETs 3141-3415ACT-ND
P-Channel 20V 4.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-3415ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3415ADKR-ND
Single FETs, MOSFETs 3141-3415ADKR-ND
P20V,RD(MAX)<45M@-4. 5V,RD(MAX)<6

P20V,RD(MAX)<45M@-4.5V,RD(MAX)<6

Buy Now Datasheet
Singapore, Singapore
20V 4A SOT-23 MOSFET Transistor
278-3415A
20V 4A SOT-23 MOSFET Transistor 278-3415A
MOSFET P-CH ESD 20V 4A SOT-23 Product overview: 3415A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3415A can be used for catalog matching and distributor lookup.

MOSFET P-CH ESD 20V 4A SOT-23 Product overview: 3415A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3415A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3415A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3415A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3415A
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -4A RDS(on): RD(max)<45mΩ@-4.5V VTH: VTH-0.5V~-1.2V Package: SOT-23

N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -4A
RDS(on): RD(max)<45mΩ@-4.5V
VTH: VTH-0.5V~-1.2V
Package: SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3415A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
3415A
Single FETs, MOSFETs 3415A
P20V,RD(MAX)<45M@-4. 5V,RD(MAX)<6

P20V,RD(MAX)<45M@-4.5V,RD(MAX)<6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-3415ATR-ND 278-3415A 3415A
Product Name Single FETs, MOSFETs 20V 4A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3415A Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data