Nexperia B.V. Single FETs, MOSFETs BSP230,135

Description
P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223
Request a Quote Datasheet
Description
P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-5487-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5487-6-ND
Single FETs, MOSFETs 1727-5487-6-ND
P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223

P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 1727-5487-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5487-2-ND
Single FETs, MOSFETs 1727-5487-2-ND
P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223

P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1094545-BSP230,135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1094545-BSP230,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1094545-BSP230,135
Win Source Part Number: 1094545-BSP230,135 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 210mA (Ta) Rds On (Max) @ Id, Vgs: 17Ohm @ 170mA, 10V Vgs(th) (Max) @ Id: 2.55V @ 1mA Power Dissipation (Max): 1.5W (Ta) Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Input Capacitance (Ciss) (Max) @ Vds: 90 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BSP230,135BSP230,135 .; BSP230,135..; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-6959-6-ND,NEXNXP BSP230,135,1727-5487 -6,1727-5487-1,1727- 5487-2,BSP230,135-ND ,934024380135,BSP230 /T3,BSP230135,2156-B SP230,135,2156-BSP23 0,135-NEX,BSP230 /T3-ND,568-6959-1-ND ,568-6959-6,568-6959 -2-ND,NEXNEXBSP23013 5,568-6959-2,568-695 9-1 Base Product Number: BSP230 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1094545-BSP230,135
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 210mA (Ta)
Rds On (Max) @ Id, Vgs: 17Ohm @ 170mA, 10V
Vgs(th) (Max) @ Id: 2.55V @ 1mA
Power Dissipation (Max): 1.5W (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Input Capacitance (Ciss) (Max) @ Vds: 90 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BSP230,135BSP230,135.; BSP230,135..;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-6959-6-ND,NEXNXPBSP230,135,1727-5487-6,1727-5487-1,1727-5487-2,BSP230,135-ND,934024380135,BSP230 /T3,BSP230135,2156-BSP230,135,2156-BSP230,135-NEX,BSP230 /T3-ND,568-6959-1-ND,568-6959-6,568-6959-2-ND,NEXNEXBSP230135,568-6959-2,568-6959-1
Base Product Number: BSP230
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - BSP230,135 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP230,135
Single FETs, MOSFETs BSP230,135
MOSFET P-CH 300V 210MA SOT223

MOSFET P-CH 300V 210MA SOT223

Supplier's Site Datasheet
Mosfet, P-Ch, -300V, -0.21A, Sot-223-3; Transistor Polarity Nexperia - 84Y9814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -300V, -0.21A, Sot-223-3; Transistor Polarity Nexperia
84Y9814
Mosfet, P-Ch, -300V, -0.21A, Sot-223-3; Transistor Polarity Nexperia 84Y9814
MOSFET, P-CH, -300V, -0.21A, SOT-223-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-210mA; Drain Source Voltage Vds:-300V; On Resistance Rds(on):17ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -300V, -0.21A, SOT-223-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-210mA; Drain Source Voltage Vds:-300V; On Resistance Rds(on):17ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP230,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP230,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP230,135
MOSFET P-CH 300V 210MA SOT223

MOSFET P-CH 300V 210MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-5487-6-ND 1094545-BSP230,135 BSP230,135 84Y9814 BSP230,135
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, P-Ch, -300V, -0.21A, Sot-223-3; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA
PD 1500 milliwatts 1500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data