Gluefast Company, Inc. (The) Animal Glue Machinery Colonel AG

Description
The Colonel AG The Best Hot Animal Glue Applicating Machine for Case Making! Introducing the most advanced animal/protein glue machine on the market today! Simply feed the cover into the gluer to apply an even film of glue, quickly and neatly. Adjusting two knobs controls the glue film. Operator feeds cover into gluer. Standard gluer presents cover glued side down. Available in the following roller widths: 20", 26", 32", 36" and 42" Featuring: Direct heated glue tray with digital temperature control Stainless steel rollers, glue tray and pick-off points Variable speed control Teflon bushings Shaft scrapers Efficient 220/230 voltage, 50/60 Hz Completely Covered Glue Tray Easy to operate and clean Automatic Watering Mechanism to keep glue fresh and at proper solids content Optional Features: Revering Pick-Off Point Assembly presents operator with cover glued side up MODEL 20" 32" Max Label Width 19” / 483 mm 31” / 788 mm Roller Speed feet per min. 65-90” 65-90” Feed-Table Dimensions 10.25” x 26.25” 10.25” x 38” Net Weight 135 Pounds 175 Pounds Glue Capacity Qts / l 3 / 2.8 5 / 4.7 Bench Space Requirement 14” x 27.5” 14” x 38.5”
Description
The Colonel AG The Best Hot Animal Glue Applicating Machine for Case Making! Introducing the most advanced animal/protein glue machine on the market today! Simply feed the cover into the gluer to apply an even film of glue, quickly and neatly. Adjusting two knobs controls the glue film. Operator feeds cover into gluer. Standard gluer presents cover glued side down. Available in the following roller widths: 20", 26", 32", 36" and 42" Featuring: Direct heated glue tray with digital temperature control Stainless steel rollers, glue tray and pick-off points Variable speed control Teflon bushings Shaft scrapers Efficient 220/230 voltage, 50/60 Hz Completely Covered Glue Tray Easy to operate and clean Automatic Watering Mechanism to keep glue fresh and at proper solids content Optional Features: Revering Pick-Off Point Assembly presents operator with cover glued side up MODEL 20" 32" Max Label Width 19” / 483 mm 31” / 788 mm Roller Speed feet per min. 65-90” 65-90” Feed-Table Dimensions 10.25” x 26.25” 10.25” x 38” Net Weight 135 Pounds 175 Pounds Glue Capacity Qts / l 3 / 2.8 5 / 4.7 Bench Space Requirement 14” x 27.5” 14” x 38.5”

Suppliers

Company
Product
Description
Supplier Links
Animal Glue Machinery - Colonel AG - Gluefast Company, Inc. (The)
Neptune, NJ, USA
Animal Glue Machinery
Colonel AG
Animal Glue Machinery Colonel AG
The Colonel AG The Best Hot Animal Glue Applicating Machine for Case Making! Introducing the most advanced animal/protein glue machine on the market today! Simply feed the cover into the gluer to apply an even film of glue, quickly and neatly. Adjusting two knobs controls the glue film. Operator feeds cover into gluer. Standard gluer presents cover glued side down. Available in the following roller widths: 20", 26", 32", 36" and 42" Featuring: Direct heated glue tray with digital temperature control Stainless steel rollers, glue tray and pick-off points Variable speed control Teflon bushings Shaft scrapers Efficient 220/230 voltage, 50/60 Hz Completely Covered Glue Tray Easy to operate and clean Automatic Watering Mechanism to keep glue fresh and at proper solids content Optional Features: Revering Pick-Off Point Assembly presents operator with cover glued side up MODEL 20" 32" Max Label Width 19” / 483 mm 31” / 788 mm Roller Speed feet per min. 65-90” 65-90” Feed-Table Dimensions 10.25” x 26.25” 10.25” x 38” Net Weight 135 Pounds 175 Pounds Glue Capacity Qts / l 3 / 2.8 5 / 4.7 Bench Space Requirement 14” x 27.5” 14” x 38.5”

The Colonel AG

The Best Hot Animal Glue Applicating Machine for
Case Making!

Introducing the most advanced animal/protein glue machine on the market today! Simply feed the cover into the gluer to apply an even film of glue, quickly and neatly.
Adjusting two knobs controls the glue film. Operator feeds cover into gluer. Standard gluer presents cover glued side down.
Available in the following roller widths: 20", 26", 32", 36"
and 42"
Featuring:

  • Direct heated glue tray with digital temperature control
  • Stainless steel rollers, glue tray and pick-off points
  • Variable speed control
  • Teflon bushings
  • Shaft scrapers
  • Efficient 220/230 voltage, 50/60 Hz
  • Completely Covered Glue Tray
  • Easy to operate and clean
  • Automatic Watering Mechanism to keep glue fresh and at proper solids content

Optional Features:

  • Revering Pick-Off Point Assembly presents operator with cover glued side up

MODEL

20"

32"

Max Label Width

19” / 483 mm31” / 788 mm

Roller Speed
feet per min.

65-90”65-90”

Feed-Table
Dimensions

10.25” x 26.25”10.25” x 38”

Net Weight

135 Pounds175 Pounds

Glue Capacity
Qts / l

3 / 2.85 / 4.7

Bench Space
Requirement

14” x 27.5”14” x 38.5”
Supplier's Site

Technical Specifications

  Gluefast Company, Inc. (The)
Product Category Fluid Dispensing Equipment
Product Number Colonel AG
Product Name Animal Glue Machinery
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EAD200/400PN-MR Multi Ratio Pneumatic Gun - EAD200/400PN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details